Micron Technology, Inc. Memory IC and Storage Component MT48H8M32LFF5-10 IT

Description
IC DRAM 256MBIT PAR 90VFBGA Product overview: MT48H8M32LFF5-10 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H8M32LFF5-10 IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 256MBIT PAR 90VFBGA Product overview: MT48H8M32LFF5-10 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H8M32LFF5-10 IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT48H8M32LFF5-10 IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48H8M32LFF5-10 IT
Memory IC and Storage Component 774-MT48H8M32LFF5-10 IT
IC DRAM 256MBIT PAR 90VFBGA Product overview: MT48H8M32LFF5-10 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H8M32LFF5-10 IT can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 90VFBGA Product overview: MT48H8M32LFF5-10 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H8M32LFF5-10 IT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1080903-MT48H8M32LFF5-10 IT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1080903-MT48H8M32LFF5-10 IT
Integrated Circuits (ICs) - Memory 1080903-MT48H8M32LFF5-10 IT
Win Source Part Number: 1080903-MT48H8M32LFF 5-10 IT Category: Integrated Circuits (ICs)>Memory Package: Box Standard Package: 1,000 Mounting: SMD (SMT) Technology: SDRAM - Mobile LPSDR Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 7 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 90-VFBGA Supplier Device Package: 90-VFBGA (8x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 100 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Alternative Parts (Cross-Reference): MT48H8M32LFF5-10 ITMT48H8M32LFF5-10IT ; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0024 Mfr: Micron Technology Inc. Other Names: MT48H8M32LFF5-10 IT-ND,MT48H8M32LFF5- 10IT Base Product Number: MT48H8M32 RoHS Status: RoHS non-compliant

Win Source Part Number: 1080903-MT48H8M32LFF5-10 IT
Category: Integrated Circuits (ICs)>Memory
Package: Box
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPSDR
Memory Type: Volatile
Memory Size: 256Mb (8M x 32)
Access Time: 7 ns
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 90-VFBGA
Supplier Device Package: 90-VFBGA (8x13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: DRAM
Clock Frequency: 100 MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MT48H8M32LFF5-10 ITMT48H8M32LFF5-10IT;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024
Mfr: Micron Technology Inc.
Other Names: MT48H8M32LFF5-10 IT-ND,MT48H8M32LFF5-10IT
Base Product Number: MT48H8M32
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Memory - MT48H8M32LFF5-10IT-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100MHz 7ns 90-VFBGA (8x13)

SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100MHz 7ns 90-VFBGA (8x13)

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 90VFBGA

IC DRAM 256MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet
Memory - MT48H8M32LFF5-10 IT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPSDR Memory IC 256Mbit Parallel 100 MHz 7 ns 90-VFBGA (8x13)

SDRAM - Mobile LPSDR Memory IC 256Mbit Parallel 100 MHz 7 ns 90-VFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48H8M32LFF5-10 IT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48H8M32LFF5-10 IT
Integrated Circuits (ICs) - Memory - Memory MT48H8M32LFF5-10 IT
IC DRAM 256MBIT PAR 90VFBGA

IC DRAM 256MBIT PAR 90VFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48H8M32LFF5-10 IT 1080903-MT48H8M32LFF5-10 IT MT48H8M32LFF5-10IT-ND MT48H8M32LFF5-10 IT MT48H8M32LFF5-10 IT MT48H8M32LFF5-10 IT
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 7 ns 7 ns 7 ns 7 ns
Cycle Time 15 ns 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00045089 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details