Micron Technology, Inc. Memory MT48H8M32LFB5-6 IT:H

Description
SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 166MHz 5ns 90-VFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 166MHz 5ns 90-VFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48H8M32LFB5-6IT:H-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 166MHz 5ns 90-VFBGA (8x13)

SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 166MHz 5ns 90-VFBGA (8x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48H8M32LFB5-6 IT:H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48H8M32LFB5-6 IT:H
Memory IC and Storage Component 774-MT48H8M32LFB5-6 IT:H
IC DRAM 256MBIT PAR 90VFBGA Product overview: MT48H8M32LFB5-6 IT:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H8M32LFB5-6 IT:H can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 90VFBGA Product overview: MT48H8M32LFB5-6 IT:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H8M32LFB5-6 IT:H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT48H8M32LFB5-6 IT:H -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48H8M32LFB5-6 IT:H
Memory - SDRAM - MT48H8M32LFB5-6 IT:H
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 90-VFBGA Mounting: SMD Technology: SDRAM - Mobile LPSDR Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 5ns Part Status: Obsolete(EOL) Family Name: MT48H8M32LF Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 166MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 90-VFBGA (8x13) Alternative Parts (Cross-Reference): K4M56323PG-FGDS; K4M56323PG-HGDS; IS42VM32800E-6BLI; IS42VM32800E-6BLI-TR ; Introduction Date: September 13, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 90-VFBGA
Mounting: SMD
Technology: SDRAM - Mobile LPSDR
Operating Supply Voltage: 1.7 V ~ 1.95 V
Memory Type: Volatile
Memory Size: 256Mb (8M x 32)
Access Time: 5ns
Part Status: Obsolete(EOL)
Family Name: MT48H8M32LF
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 166MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 90-VFBGA (8x13)
Alternative Parts (Cross-Reference): K4M56323PG-FGDS; K4M56323PG-HGDS; IS42VM32800E-6BLI; IS42VM32800E-6BLI-TR;
Introduction Date: September 13, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48H8M32LFB5-6 IT:H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48H8M32LFB5-6 IT:H
Integrated Circuits (ICs) - Memory - Memory MT48H8M32LFB5-6 IT:H
IC DRAM 256MBIT PAR 90VFBGA

IC DRAM 256MBIT PAR 90VFBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 90VFBGA

IC DRAM 256MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet
Memory - MT48H8M32LFB5-6 IT:H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPSDR Memory IC 256Mbit Parallel 166 MHz 5 ns 90-VFBGA (8x13)

SDRAM - Mobile LPSDR Memory IC 256Mbit Parallel 166 MHz 5 ns 90-VFBGA (8x13)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48H8M32LFB5-6IT:H-ND 774-MT48H8M32LFB5-6 IT:H MT48H8M32LFB5-6 IT:H MT48H8M32LFB5-6 IT:H MT48H8M32LFB5-6 IT:H
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT48H8M32LFB5-6 IT:H Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 90-VFBGA BGA; Tray BGA BGA; 90-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24C02A-E/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 2 kbits
View Details