SDRAM - Mobile LPSDR Memory IC 128Mb (8M x 16) Parallel 104MHz 7ns 54-VFBGA (8x8)
IC DRAM 128MBIT PAR 54VFBGA
IC DRAM 128MBIT PARALLEL 54VFBGA
SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 104 MHz 7 ns 54-VFBGA (8x8)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT48H8M16LFF4-10IT-ND | MT48H8M16LFF4-10 IT | MT48H8M16LFF4-10 IT | MT48H8M16LFF4-10 IT |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | 54-VFBGA | BGA | BGA; 54-VFBGA |