Micron Technology, Inc. Memory MT48H4M32LFB5-75:K

Description
SDRAM - Mobile LPSDR Memory IC 128Mb (4M x 32) Parallel 133MHz 5.4ns 90-VFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM - Mobile LPSDR Memory IC 128Mb (4M x 32) Parallel 133MHz 5.4ns 90-VFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48H4M32LFB5-75:K-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPSDR Memory IC 128Mb (4M x 32) Parallel 133MHz 5.4ns 90-VFBGA (8x13)

SDRAM - Mobile LPSDR Memory IC 128Mb (4M x 32) Parallel 133MHz 5.4ns 90-VFBGA (8x13)

Buy Now Datasheet
Memory - SDRAM - MT48H4M32LFB5-75:K -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48H4M32LFB5-75:K
Memory - SDRAM - MT48H4M32LFB5-75:K
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - Mobile LPSDR Memory Type: Volatile Memory Size: 128Mb (4M x 32) Access Time: 5.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 90-VFBGA (8x13) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: DRAM Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPSDR
Memory Type: Volatile
Memory Size: 128Mb (4M x 32)
Access Time: 5.4ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 90-VFBGA (8x13)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: DRAM
Max Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48H4M32LFB5-75:K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48H4M32LFB5-75:K
Memory IC and Storage Component 774-MT48H4M32LFB5-75:K
IC DRAM 128MBIT PAR 90VFBGA Product overview: MT48H4M32LFB5-75:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H4M32LFB5-75 :K can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 90VFBGA Product overview: MT48H4M32LFB5-75:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H4M32LFB5-75:K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48H4M32LFB5-75:K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48H4M32LFB5-75:K
Integrated Circuits (ICs) - Memory - Memory MT48H4M32LFB5-75:K
IC DRAM 128MBIT PAR 90VFBGA

IC DRAM 128MBIT PAR 90VFBGA

Supplier's Site
IC DRAM 128MBIT PARALLEL 90VFBGA

IC DRAM 128MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet
Memory - MT48H4M32LFB5-75:K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 133 MHz 5.4 ns 90-VFBGA (8x13)

SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 133 MHz 5.4 ns 90-VFBGA (8x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48H4M32LFB5-75:K-ND 774-MT48H4M32LFB5-75:K MT48H4M32LFB5-75:K MT48H4M32LFB5-75:K MT48H4M32LFB5-75:K
Product Name Memory Memory - SDRAM - MT48H4M32LFB5-75:K Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 90-VFBGA BGA; 90-VFBGA (8x13) BGA; Tray BGA BGA; 90-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details