Micron Technology, Inc. Memory - Unclassified Memory - MT48H4M32LFB5-6:K MT48H4M32LFB5-6:K

Description
Series: * Categories: Memory
Request a Quote
Description
Series: * Categories: Memory
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT48H4M32LFB5-6:K is a 128Mb Mobile Low-Power SDR SDRAM memory chip from Quarktwin Technology Ltd. It operates at a voltage range of 1.7V to 1.95V and features fully synchronous operation with all signals registered on the positive edge of the system clock. The memory architecture includes 4 internal banks, allowing for concurrent operations, and supports programmable burst lengths of 1, 2, 4, 8, and continuous. This memory chip includes features such as auto precharge, concurrent auto precharge, auto refresh, and self-refresh modes. It is LVTTL-compatible and has an on-chip temperature sensor to control the self-refresh rate. The device also supports partial-array self-refresh (PASR) and deep power-down (DPD) modes, enhancing its power efficiency. The MT48H4M32LFB5-6:K is available in a 90-ball VFBGA package measuring 8mm x 13mm and is suitable for commercial temperature ranges from 0°C to +70°C. The timing specifications indicate a cycle time of 7.5ns at CL = 3, with an access time of 5.4ns. This product is ideal for applications requiring low power consumption and high performance in mobile devices.

Datasheet Summary
Powered by GS/AI

The MT48H4M32LFB5-6:K is a 128Mb Mobile Low-Power SDR SDRAM memory chip from Quarktwin Technology Ltd. It operates at a voltage range of 1.7V to 1.95V and features fully synchronous operation with all signals registered on the positive edge of the system clock. The memory architecture includes 4 internal banks, allowing for concurrent operations, and supports programmable burst lengths of 1, 2, 4, 8, and continuous. This memory chip includes features such as auto precharge, concurrent auto precharge, auto refresh, and self-refresh modes. It is LVTTL-compatible and has an on-chip temperature sensor to control the self-refresh rate. The device also supports partial-array self-refresh (PASR) and deep power-down (DPD) modes, enhancing its power efficiency. The MT48H4M32LFB5-6:K is available in a 90-ball VFBGA package measuring 8mm x 13mm and is suitable for commercial temperature ranges from 0°C to +70°C. The timing specifications indicate a cycle time of 7.5ns at CL = 3, with an access time of 5.4ns. This product is ideal for applications requiring low power consumption and high performance in mobile devices.

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - MT48H4M32LFB5-6:K -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - MT48H4M32LFB5-6:K
Memory - Unclassified Memory - MT48H4M32LFB5-6:K
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - MT48H4M32LFB5-6:K-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPSDR Memory IC 128Mb (4M x 32) Parallel 166MHz 5ns 90-VFBGA (8x13)

SDRAM - Mobile LPSDR Memory IC 128Mb (4M x 32) Parallel 166MHz 5ns 90-VFBGA (8x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48H4M32LFB5-6:K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48H4M32LFB5-6:K
Memory IC and Storage Component 774-MT48H4M32LFB5-6:K
IC DRAM 128MBIT PAR 90VFBGA Product overview: MT48H4M32LFB5-6:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H4M32LFB5-6: K can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 90VFBGA Product overview: MT48H4M32LFB5-6:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H4M32LFB5-6:K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48H4M32LFB5-6:K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48H4M32LFB5-6:K
Integrated Circuits (ICs) - Memory - Memory MT48H4M32LFB5-6:K
IC DRAM 128MBIT PAR 90VFBGA

IC DRAM 128MBIT PAR 90VFBGA

Supplier's Site
Memory - MT48H4M32LFB5-6:K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 166 MHz 5 ns 90-VFBGA (8x13)

SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 166 MHz 5 ns 90-VFBGA (8x13)

Buy Now Datasheet
IC DRAM 128MBIT PARALLEL 90VFBGA

IC DRAM 128MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48H4M32LFB5-6:K-ND 774-MT48H4M32LFB5-6:K MT48H4M32LFB5-6:K MT48H4M32LFB5-6:K MT48H4M32LFB5-6:K
Product Name Memory - Unclassified Memory - MT48H4M32LFB5-6:K Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 90-VFBGA BGA; Tray BGA BGA; 90-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 980000316 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 5962-9459901MXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details