Series: *
Categories: Memory
IC DRAM 128MBIT PAR 90VFBGA Product overview: MT48H4M32LFB5-6 IT:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H4M32LFB5-6 IT:K can be used for catalog matching and distributor lookup.
SDRAM - Mobile LPSDR Memory IC 128Mb (4M x 32) Parallel 166MHz 5ns 90-VFBGA (8x13)
IC DRAM 128MBIT PAR 90VFBGA
SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 166 MHz 5 ns 90-VFBGA (8x13)
IC DRAM 128MBIT PARALLEL 90VFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT48H4M32LFB5-6 IT:K | MT48H4M32LFB5-6IT:K-ND | MT48H4M32LFB5-6 IT:K | MT48H4M32LFB5-6 IT:K | MT48H4M32LFB5-6 IT:K | |
| Product Name | Memory - Unclassified Memory - MT48H4M32LFB5-6 IT:K | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 5 ns | 5 ns | 5 ns | |||
| Cycle Time | 15 ns | 15 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |