Micron Technology, Inc. Memory - SDRAM - MT48H4M16LFF4-8 MT48H4M16LFF4-8

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 790123-MT48H4M16LFF4 -8 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 54-VFBGA Mounting: SMD Technology: SDRAM - Mobile LPSDR Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 6ns Family Name: MT48H4M16 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 125MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 54-VFBGA (8x8) Alternative Parts (Cross-Reference): IS42VM16400K-75BLI; IS42VM16400G-75BLI; IS42VM16400G-75BLE; IS42VM16400M-75BLI; Introduction Date: August 20, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 790123-MT48H4M16LFF4 -8 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 54-VFBGA Mounting: SMD Technology: SDRAM - Mobile LPSDR Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 6ns Family Name: MT48H4M16 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 125MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 54-VFBGA (8x8) Alternative Parts (Cross-Reference): IS42VM16400K-75BLI; IS42VM16400G-75BLI; IS42VM16400G-75BLE; IS42VM16400M-75BLI; Introduction Date: August 20, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT48H4M16LFF4-8 - 790123-MT48H4M16LFF4-8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48H4M16LFF4-8
790123-MT48H4M16LFF4-8
Memory - SDRAM - MT48H4M16LFF4-8 790123-MT48H4M16LFF4-8
Manufacturer: Micron Technology Inc. Win Source Part Number: 790123-MT48H4M16LFF4 -8 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 54-VFBGA Mounting: SMD Technology: SDRAM - Mobile LPSDR Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 6ns Family Name: MT48H4M16 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 125MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 54-VFBGA (8x8) Alternative Parts (Cross-Reference): IS42VM16400K-75BLI; IS42VM16400G-75BLI; IS42VM16400G-75BLE; IS42VM16400M-75BLI; Introduction Date: August 20, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790123-MT48H4M16LFF4-8
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 54-VFBGA
Mounting: SMD
Technology: SDRAM - Mobile LPSDR
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 6ns
Family Name: MT48H4M16
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 125MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 54-VFBGA (8x8)
Alternative Parts (Cross-Reference): IS42VM16400K-75BLI; IS42VM16400G-75BLI; IS42VM16400G-75BLE; IS42VM16400M-75BLI;
Introduction Date: August 20, 2003
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - MT48H4M16LFF4-8-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPSDR Memory IC 64Mb (4M x 16) Parallel 125MHz 6ns 54-VFBGA (8x8)

SDRAM - Mobile LPSDR Memory IC 64Mb (4M x 16) Parallel 125MHz 6ns 54-VFBGA (8x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48H4M16LFF4-8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48H4M16LFF4-8
Memory IC and Storage Component 774-MT48H4M16LFF4-8
IC DRAM 64MBIT PAR 54VFBGA Product overview: MT48H4M16LFF4-8 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H4M16LFF4-8 can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 54VFBGA Product overview: MT48H4M16LFF4-8 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H4M16LFF4-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT48H4M16LFF4-8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPSDR Memory IC 64Mbit Parallel 125 MHz 6 ns 54-VFBGA (8x8)

SDRAM - Mobile LPSDR Memory IC 64Mbit Parallel 125 MHz 6 ns 54-VFBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48H4M16LFF4-8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48H4M16LFF4-8
Integrated Circuits (ICs) - Memory - Memory MT48H4M16LFF4-8
IC DRAM 64MBIT PAR 54VFBGA

IC DRAM 64MBIT PAR 54VFBGA

Supplier's Site
IC DRAM 64MBIT PARALLEL 54VFBGA

IC DRAM 64MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 790123-MT48H4M16LFF4-8 MT48H4M16LFF4-8-ND 774-MT48H4M16LFF4-8 MT48H4M16LFF4-8 MT48H4M16LFF4-8 MT48H4M16LFF4-8
Product Name Memory - SDRAM - MT48H4M16LFF4-8 Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 6 ns 6 ns 6 ns 6 ns
Cycle Time 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3852-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 27C128-15 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189FLQB - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers