Micron Technology, Inc. Memory MT48H4M16LFF4-8 IT

Description
SDRAM - Mobile LPSDR Memory IC 64Mb (4M x 16) Parallel 125MHz 6ns 54-VFBGA (8x8)
Request a Quote Datasheet
Description
SDRAM - Mobile LPSDR Memory IC 64Mb (4M x 16) Parallel 125MHz 6ns 54-VFBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48H4M16LFF4-8IT-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPSDR Memory IC 64Mb (4M x 16) Parallel 125MHz 6ns 54-VFBGA (8x8)

SDRAM - Mobile LPSDR Memory IC 64Mb (4M x 16) Parallel 125MHz 6ns 54-VFBGA (8x8)

Buy Now Datasheet
Memory - MT48H4M16LFF4-8 IT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPSDR Memory IC 64Mbit Parallel 125 MHz 6 ns 54-VFBGA (8x8)

SDRAM - Mobile LPSDR Memory IC 64Mbit Parallel 125 MHz 6 ns 54-VFBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48H4M16LFF4-8 IT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48H4M16LFF4-8 IT
Integrated Circuits (ICs) - Memory - Memory MT48H4M16LFF4-8 IT
IC DRAM 64MBIT PAR 54VFBGA

IC DRAM 64MBIT PAR 54VFBGA

Supplier's Site
IC DRAM 64MBIT PARALLEL 54VFBGA

IC DRAM 64MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48H4M16LFF4-8IT-ND MT48H4M16LFF4-8 IT MT48H4M16LFF4-8 IT MT48H4M16LFF4-8 IT
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 54-VFBGA BGA; 54-VFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 8 611 200 794 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details