Micron Technology, Inc. Memory IC and Storage Component MT48H4M16LFB4-8

Description
IC DRAM 64MBIT PAR 54VFBGA Product overview: MT48H4M16LFB4-8 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H4M16LFB4-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 64MBIT PAR 54VFBGA Product overview: MT48H4M16LFB4-8 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H4M16LFB4-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT48H4M16LFB4-8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48H4M16LFB4-8
Memory IC and Storage Component 774-MT48H4M16LFB4-8
IC DRAM 64MBIT PAR 54VFBGA Product overview: MT48H4M16LFB4-8 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H4M16LFB4-8 can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 54VFBGA Product overview: MT48H4M16LFB4-8 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H4M16LFB4-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT48H4M16LFB4-8 - 128545-MT48H4M16LFB4-8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48H4M16LFB4-8
128545-MT48H4M16LFB4-8
Memory - SDRAM - MT48H4M16LFB4-8 128545-MT48H4M16LFB4-8
Manufacturer: Micron Technology Inc. Win Source Part Number: 128545-MT48H4M16LFB4 -8 Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - Mobile LPSDR Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 6ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-VFBGA (8x8) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 128545-MT48H4M16LFB4-8
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPSDR
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 6ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 54-VFBGA (8x8)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - MT48H4M16LFB4-8-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPSDR Memory IC 64Mb (4M x 16) Parallel 125MHz 6ns 54-VFBGA (8x8)

SDRAM - Mobile LPSDR Memory IC 64Mb (4M x 16) Parallel 125MHz 6ns 54-VFBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48H4M16LFB4-8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48H4M16LFB4-8
Integrated Circuits (ICs) - Memory - Memory MT48H4M16LFB4-8
IC DRAM 64MBIT PAR 54VFBGA

IC DRAM 64MBIT PAR 54VFBGA

Supplier's Site
IC DRAM 64MBIT PARALLEL 54VFBGA

IC DRAM 64MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet
Memory - MT48H4M16LFB4-8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPSDR Memory IC 64Mbit Parallel 125 MHz 6 ns 54-VFBGA (8x8)

SDRAM - Mobile LPSDR Memory IC 64Mbit Parallel 125 MHz 6 ns 54-VFBGA (8x8)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48H4M16LFB4-8 128545-MT48H4M16LFB4-8 MT48H4M16LFB4-8-ND MT48H4M16LFB4-8 MT48H4M16LFB4-8 MT48H4M16LFB4-8
Product Name Memory IC and Storage Component Memory - SDRAM - MT48H4M16LFB4-8 Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 6 ns 6 ns 6 ns 6 ns
Cycle Time 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory IC and Storage Component - 774-HYB25D256160BC-7 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers