Micron Technology, Inc. Memory - SDRAM - MT48H4M16LFB4-8:H MT48H4M16LFB4-8:H

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - Mobile LPSDR Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 6ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-VFBGA (8x8) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - Mobile LPSDR Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 6ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-VFBGA (8x8) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT48H4M16LFB4-8:H -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48H4M16LFB4-8:H
Memory - SDRAM - MT48H4M16LFB4-8:H
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - Mobile LPSDR Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 6ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-VFBGA (8x8) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPSDR
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 6ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 54-VFBGA (8x8)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - MT48H4M16LFB4-8:H-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPSDR Memory IC 64Mb (4M x 16) Parallel 125MHz 6ns 54-VFBGA (8x8)

SDRAM - Mobile LPSDR Memory IC 64Mb (4M x 16) Parallel 125MHz 6ns 54-VFBGA (8x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48H4M16LFB4-8:H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48H4M16LFB4-8:H
Memory IC and Storage Component 774-MT48H4M16LFB4-8:H
IC DRAM 64MBIT PAR 54VFBGA Product overview: MT48H4M16LFB4-8:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H4M16LFB4-8: H can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 54VFBGA Product overview: MT48H4M16LFB4-8:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H4M16LFB4-8:H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT48H4M16LFB4-8:H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPSDR Memory IC 64Mbit Parallel 125 MHz 6 ns 54-VFBGA (8x8)

SDRAM - Mobile LPSDR Memory IC 64Mbit Parallel 125 MHz 6 ns 54-VFBGA (8x8)

Buy Now Datasheet
IC DRAM 64MBIT PARALLEL 54VFBGA

IC DRAM 64MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48H4M16LFB4-8:H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48H4M16LFB4-8:H
Integrated Circuits (ICs) - Memory - Memory MT48H4M16LFB4-8:H
IC DRAM 64MBIT PAR 54VFBGA

IC DRAM 64MBIT PAR 54VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48H4M16LFB4-8:H-ND 774-MT48H4M16LFB4-8:H MT48H4M16LFB4-8:H MT48H4M16LFB4-8:H MT48H4M16LFB4-8:H
Product Name Memory - SDRAM - MT48H4M16LFB4-8:H Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 6 ns 6 ns 6 ns 6 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 54-VFBGA (8x8) 54-VFBGA BGA; Tray BGA; 54-VFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - Controllers - BQ2201SN-NG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
Memory - 5962-8961415QXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 1000 kbits
View Details
Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details