SDRAM - Mobile LPSDR Memory IC 64Mb (4M x 16) Parallel 133MHz 6ns 54-VFBGA (8x8)
SDRAM - Mobile LPSDR Memory IC 64Mbit Parallel 133 MHz 6 ns 54-VFBGA (8x8)
IC DRAM 64MBIT PARALLEL 54VFBGA
IC DRAM 64MBIT PARALLEL 54VFBGA
IC DRAM 64MBIT PARALLEL 54VFBGA
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT48H4M16LFB4-75IT:H-ND | MT48H4M16LFB4-75 IT:H | MT48H4M16LFB4-75 IT:H | MT48H4M16LFB4-75 IT:H | MT48H4M16LFB4-75 IT:H |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | SDRAM - Mobile LPSDR; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |
| Package Type | 54-VFBGA | BGA; 54-VFBGA | 54-VFBGA | BGA |