Micron Technology, Inc. 100MHZ Memory IC and Storage Component MT48H4M16LFB4-10

Description
IC SDRAM 64MBIT 100MHZ 54VFBGA Product overview: MT48H4M16LFB4-10 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H4M16LFB4-10 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC SDRAM 64MBIT 100MHZ 54VFBGA Product overview: MT48H4M16LFB4-10 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H4M16LFB4-10 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT48H4M16LFB4-10 is a 64Mbit mobile synchronous DRAM memory chip from Quarktwin Technology Ltd., featuring a 4 Meg x 16 configuration. It operates at a clock frequency of 104 MHz with a CAS latency of 3, providing an access time of 7 ns. The device supports various burst lengths (1, 2, 4, 8, or full page) and includes features such as temperature compensated self-refresh, auto precharge, and deep power-down modes for energy efficiency. It is compatible with LVTTL inputs and outputs and operates on a low voltage power supply of 1.8V. The memory is available in a 54-ball FBGA package measuring 8mm x 8mm, suitable for applications requiring extended (-25°C to +85°C) or industrial (-40°C to +85°C) temperature ranges. This product is ideal for engineers looking for a reliable and efficient memory solution for mobile applications.

Datasheet Summary
Powered by GS/AI

The MT48H4M16LFB4-10 is a 64Mbit mobile synchronous DRAM memory chip from Quarktwin Technology Ltd., featuring a 4 Meg x 16 configuration. It operates at a clock frequency of 104 MHz with a CAS latency of 3, providing an access time of 7 ns. The device supports various burst lengths (1, 2, 4, 8, or full page) and includes features such as temperature compensated self-refresh, auto precharge, and deep power-down modes for energy efficiency. It is compatible with LVTTL inputs and outputs and operates on a low voltage power supply of 1.8V. The memory is available in a 54-ball FBGA package measuring 8mm x 8mm, suitable for applications requiring extended (-25°C to +85°C) or industrial (-40°C to +85°C) temperature ranges. This product is ideal for engineers looking for a reliable and efficient memory solution for mobile applications.

Suppliers

Company
Product
Description
Supplier Links
100MHZ Memory IC and Storage Component - 774-MT48H4M16LFB4-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHZ Memory IC and Storage Component
774-MT48H4M16LFB4-10
100MHZ Memory IC and Storage Component 774-MT48H4M16LFB4-10
IC SDRAM 64MBIT 100MHZ 54VFBGA Product overview: MT48H4M16LFB4-10 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H4M16LFB4-10 can be used for catalog matching and distributor lookup.

IC SDRAM 64MBIT 100MHZ 54VFBGA Product overview: MT48H4M16LFB4-10 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H4M16LFB4-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT48H4M16LFB4-10 - 123148-MT48H4M16LFB4-10 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48H4M16LFB4-10
123148-MT48H4M16LFB4-10
Memory - SDRAM - MT48H4M16LFB4-10 123148-MT48H4M16LFB4-10
Manufacturer: Micron Technology Inc. Win Source Part Number: 123148-MT48H4M16LFB4 -10 Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - Mobile LPSDR Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 7ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 54-VFBGA (8x8) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 104MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 123148-MT48H4M16LFB4-10
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPSDR
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 7ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 54-VFBGA (8x8)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 104MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC DRAM 64MBIT PARALLEL 54VFBGA

IC DRAM 64MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet
Memory - MT48H4M16LFB4-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPSDR Memory IC 64Mbit Parallel 104 MHz 7 ns 54-VFBGA (8x8)

SDRAM - Mobile LPSDR Memory IC 64Mbit Parallel 104 MHz 7 ns 54-VFBGA (8x8)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48H4M16LFB4-10 123148-MT48H4M16LFB4-10 MT48H4M16LFB4-10 MT48H4M16LFB4-10
Product Name 100MHZ Memory IC and Storage Component Memory - SDRAM - MT48H4M16LFB4-10 Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 7 ns 7 ns 7 ns 7 ns
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - JM38510/23103BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details