Micron Technology, Inc. Memory - SDRAM - MT48H4M16LFB4-10 TR MT48H4M16LFB4-10 TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 790122-MT48H4M16LFB4 -10 TR Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C (TA) Package: 54-VFBGA Mounting: SMD Technology: SDRAM - Mobile LPSDR Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 7ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 104MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 54-VFBGA (8x8) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 790122-MT48H4M16LFB4 -10 TR Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C (TA) Package: 54-VFBGA Mounting: SMD Technology: SDRAM - Mobile LPSDR Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 7ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 104MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 54-VFBGA (8x8) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT48H4M16LFB4-10 TR - 790122-MT48H4M16LFB4-10 TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48H4M16LFB4-10 TR
790122-MT48H4M16LFB4-10 TR
Memory - SDRAM - MT48H4M16LFB4-10 TR 790122-MT48H4M16LFB4-10 TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 790122-MT48H4M16LFB4 -10 TR Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C (TA) Package: 54-VFBGA Mounting: SMD Technology: SDRAM - Mobile LPSDR Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 7ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 104MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 54-VFBGA (8x8) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790122-MT48H4M16LFB4-10 TR
Packaging: Reel package
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 54-VFBGA
Mounting: SMD
Technology: SDRAM - Mobile LPSDR
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 7ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 54-VFBGA (8x8)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
100MHZ Memory IC and Storage Component - 774-MT48H4M16LFB4-10 TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHZ Memory IC and Storage Component
774-MT48H4M16LFB4-10 TR
100MHZ Memory IC and Storage Component 774-MT48H4M16LFB4-10 TR
IC SDRAM 64MBIT 100MHZ 54VFBGA Product overview: MT48H4M16LFB4-10 TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H4M16LFB4-10 TR can be used for catalog matching and distributor lookup.

IC SDRAM 64MBIT 100MHZ 54VFBGA Product overview: MT48H4M16LFB4-10 TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H4M16LFB4-10 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT48H4M16LFB4-10 TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPSDR Memory IC 64Mbit Parallel 104 MHz 7 ns 54-VFBGA (8x8)

SDRAM - Mobile LPSDR Memory IC 64Mbit Parallel 104 MHz 7 ns 54-VFBGA (8x8)

Buy Now Datasheet
IC DRAM 64MBIT PARALLEL 54VFBGA

IC DRAM 64MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 790122-MT48H4M16LFB4-10 TR 774-MT48H4M16LFB4-10 TR MT48H4M16LFB4-10 TR MT48H4M16LFB4-10 TR
Product Name Memory - SDRAM - MT48H4M16LFB4-10 TR 100MHZ Memory IC and Storage Component Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 7 ns 7 ns 7 ns 7 ns
Cycle Time 15 ns 15 ns
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821503VXF - 5962R1821503VXF - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 144000 kbits
Number of Words 2 k
View Details