Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Operating Supply Voltage: 1.8 V
Density: 512 Mb
Number of Pins: 54
Categories: Custom Parts
Max Frequency: 133 MHz
Alternative Parts (Cross-Reference): MT48H32M16LFCJ-75IT:
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 1.95 V
Min Supply Voltage: 1.7 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 90 mA
Address Bus Width: 15 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Name | Custom Parts - Custom Parts (J - M) - MT48H32M16LFCJ-75 IT:A |