Micron Technology, Inc. Memory IC and Storage Component MT48H32M16LFBF-75LIT:B

Description
Product overview: MT48H32M16LFBF-75LIT :B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H32M16LFBF-7 5LIT:B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: MT48H32M16LFBF-75LIT :B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H32M16LFBF-7 5LIT:B can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MT48H32M16LFBF-75LIT:B is a 512Mb mobile low-power SDR SDRAM with a 32 Meg x 16 configuration, organized into four internal banks. It operates at 1.8V with low-power I-DD2/I-DD7, and is housed in a 54-ball VFBGA package measuring 8mm x 9mm. The part supports a 7.5ns cycle time at CAS latency 3 and operates over an industrial temperature range of -40°C to +85°C. It features auto refresh, self refresh, partial-array self refresh, and deep power-down modes, with an on-chip temperature sensor for refresh rate control. The device is fully synchronous and LVTTL-compatible, with programmable burst lengths up to 8 and continuous, and supports selectable output drive strength.

Datasheet Summary
Powered by GS/AI

MT48H32M16LFBF-75LIT:B is a 512Mb mobile low-power SDR SDRAM with a 32 Meg x 16 configuration, organized into four internal banks. It operates at 1.8V with low-power I-DD2/I-DD7, and is housed in a 54-ball VFBGA package measuring 8mm x 9mm. The part supports a 7.5ns cycle time at CAS latency 3 and operates over an industrial temperature range of -40°C to +85°C. It features auto refresh, self refresh, partial-array self refresh, and deep power-down modes, with an on-chip temperature sensor for refresh rate control. The device is fully synchronous and LVTTL-compatible, with programmable burst lengths up to 8 and continuous, and supports selectable output drive strength.

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT48H32M16LFBF-75LIT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48H32M16LFBF-75LIT:B
Memory IC and Storage Component 774-MT48H32M16LFBF-75LIT:B
Product overview: MT48H32M16LFBF-75LIT :B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H32M16LFBF-7 5LIT:B can be used for catalog matching and distributor lookup.

Product overview: MT48H32M16LFBF-75LIT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H32M16LFBF-75LIT:B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips
Product Number 774-MT48H32M16LFBF-75LIT:B
Product Name Memory IC and Storage Component
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - JBP28L42MJ - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 110 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers