IC DRAM 512MBIT PAR 54VFBGA Product overview: MT48H32M16LFB4-6 IT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H32M16LFB4-6
SDRAM - Mobile LPSDR Memory IC 512Mb (32M x 16) Parallel 166MHz 5ns 54-VFBGA (8x8)
Manufacturer: Micron Technology Inc.
Manufacturer Homepage: www.micron.com
Reference case: BGA
Reference Date Code: 17+
SDRAM - Mobile LPSDR Memory IC 512Mbit Parallel 166 MHz 5 ns 54-VFBGA (8x8)
IC DRAM 512MBIT PARALLEL 54VFBGA
IC DRAM 512MBIT PARALLEL 54VFBGA
DRAM, 32M X 16BIT, -40 TO 85DEG C; DRAM Type:LPSDR; DRAM Density:512Mbit; DRAM Memory Configuration:32M x 16bit; Clock Frequency:166MHz; Memory Case Style:VFBGA; No. of Pins:54Pins; Supply Voltage Nom:1.8V; Access Time:6ns RoHS Compliant: Yes
IC DRAM 512MBIT PAR 54VFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT48H32M16LFB4-6 IT:C | MT48H32M16LFB4-6IT:C-ND | MT48H32M16LFB4-6 IT:C | MT48H32M16LFB4-6 IT:C | MT48H32M16LFB4-6 IT:C | 80AH8138 | MT48H32M16LFB4-6 IT:C | |
| Product Name | Memory IC and Storage Component | Memory | Memory - MT48H32M16LFB4-6 IT:C | Memory | Memory | Memory | Dram, 32M X 16Bit, -40 To 85Deg C; Dram Type Micron | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | SDRAM - Mobile LPSDR; DRAM Chip | DRAM; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | |
| Access Time | 5 ns | 5 ns | 5 ns | 5 ns | 6 ns | |||
| Cycle Time | 15 ns | 15 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |