Micron Technology, Inc. Memory MT48H32M16LFB4-6 IT:C TR

Description
SDRAM - Mobile LPSDR Memory IC 512Mb (32M x 16) Parallel 166MHz 5ns 54-VFBGA (8x8)
Request a Quote Datasheet
Description
SDRAM - Mobile LPSDR Memory IC 512Mb (32M x 16) Parallel 166MHz 5ns 54-VFBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1931-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPSDR Memory IC 512Mb (32M x 16) Parallel 166MHz 5ns 54-VFBGA (8x8)

SDRAM - Mobile LPSDR Memory IC 512Mb (32M x 16) Parallel 166MHz 5ns 54-VFBGA (8x8)

Buy Now Datasheet
Memory - 557-1931-6-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPSDR Memory IC 512Mb (32M x 16) Parallel 166MHz 5ns 54-VFBGA (8x8)

SDRAM - Mobile LPSDR Memory IC 512Mb (32M x 16) Parallel 166MHz 5ns 54-VFBGA (8x8)

Buy Now Datasheet
Memory - 557-1931-1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPSDR Memory IC 512Mb (32M x 16) Parallel 166MHz 5ns 54-VFBGA (8x8)

SDRAM - Mobile LPSDR Memory IC 512Mb (32M x 16) Parallel 166MHz 5ns 54-VFBGA (8x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48H32M16LFB4-6 IT:C TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48H32M16LFB4-6 IT:C TR
Memory IC and Storage Component 774-MT48H32M16LFB4-6 IT:C TR
IC DRAM 512MBIT PAR 54VFBGA Product overview: MT48H32M16LFB4-6 IT:C TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H32M16LFB4-6 IT:C TR can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 54VFBGA Product overview: MT48H32M16LFB4-6 IT:C TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H32M16LFB4-6 IT:C TR can be used for catalog matching and distributor lookup.

Supplier's Site
SDRAM - Mobile LPSDR Memory IC 512Mbit Parallel 166 MHz 5 ns 54-VFBGA (8x8)

SDRAM - Mobile LPSDR Memory IC 512Mbit Parallel 166 MHz 5 ns 54-VFBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48H32M16LFB4-6 IT:C TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48H32M16LFB4-6 IT:C TR
Integrated Circuits (ICs) - Memory - Memory MT48H32M16LFB4-6 IT:C TR
IC DRAM 512MBIT PAR 54VFBGA

IC DRAM 512MBIT PAR 54VFBGA

Supplier's Site
IC DRAM 512MBIT PARALLEL 54VFBGA

IC DRAM 512MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1931-2-ND 774-MT48H32M16LFB4-6 IT:C TR MT48H32M16LFB4-6 IT:C TR MT48H32M16LFB4-6 IT:C TR MT48H32M16LFB4-6 IT:C TR
Product Name Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 54-VFBGA BGA; Tape & Reel (TR) BGA; 54-VFBGA
Supply Voltage 1.7V ~ 1.95V 1.7V ~ 1.95V 1.7V ~ 1.95V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93415FM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - 28328261 C - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 27S23JC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers