Micron Technology, Inc. Memory - SD - MT48H32M16LFB4-6 AT:C MT48H32M16LFB4-6 AT:C

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SD - MT48H32M16LFB4-6 AT:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SD - MT48H32M16LFB4-6 AT:C
Memory - SD - MT48H32M16LFB4-6 AT:C
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-MT48H32M16LFB4-6 AT:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48H32M16LFB4-6 AT:C
Memory IC and Storage Component 774-MT48H32M16LFB4-6 AT:C
IC DRAM 512MBIT PAR 54VFBGA Product overview: MT48H32M16LFB4-6 AT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H32M16LFB4-6 AT:C can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 54VFBGA Product overview: MT48H32M16LFB4-6 AT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H32M16LFB4-6 AT:C can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT48H32M16LFB4-6AT:C-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPSDR Memory IC 512Mb (32M x 16) Parallel 166MHz 5ns 54-VFBGA (8x8)

SDRAM - Mobile LPSDR Memory IC 512Mb (32M x 16) Parallel 166MHz 5ns 54-VFBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48H32M16LFB4-6 AT:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48H32M16LFB4-6 AT:C
Integrated Circuits (ICs) - Memory - Memory MT48H32M16LFB4-6 AT:C
IC DRAM 512MBIT PAR 54VFBGA

IC DRAM 512MBIT PAR 54VFBGA

Supplier's Site
SDRAM - Mobile LPSDR Memory IC 512Mbit Parallel 166 MHz 5 ns 54-VFBGA (8x8)

SDRAM - Mobile LPSDR Memory IC 512Mbit Parallel 166 MHz 5 ns 54-VFBGA (8x8)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 54VFBGA

IC DRAM 512MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48H32M16LFB4-6 AT:C MT48H32M16LFB4-6AT:C-ND MT48H32M16LFB4-6 AT:C MT48H32M16LFB4-6 AT:C MT48H32M16LFB4-6 AT:C
Product Name Memory - SD - MT48H32M16LFB4-6 AT:C Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5 ns 5 ns 5 ns
Cycle Time 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - 7164L20TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details