SDRAM - Mobile LPSDR Memory IC 512Mbit Parallel 166 MHz 5 ns 54-VFBGA (8x8)
IC DRAM 512MBIT PARALLEL 54VFBGA
IC DRAM 512MBIT PAR 54VFBGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT48H32M16LFB4-6 AAT:C | MT48H32M16LFB4-6 AAT:C | MT48H32M16LFB4-6 AAT:C |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 5 ns | 5 ns | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits |