Micron Technology, Inc. 167MHZ Memory IC and Storage Component MT48H16M32LFCM-6:B

Description
IC SDRAM 512MBIT 167MHZ 90VFBGA Product overview: MT48H16M32LFCM-6:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 167MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H16M32LFCM-6 :B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SDRAM 512MBIT 167MHZ 90VFBGA Product overview: MT48H16M32LFCM-6:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 167MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H16M32LFCM-6 :B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
167MHZ Memory IC and Storage Component - 774-MT48H16M32LFCM-6:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
167MHZ Memory IC and Storage Component
774-MT48H16M32LFCM-6:B
167MHZ Memory IC and Storage Component 774-MT48H16M32LFCM-6:B
IC SDRAM 512MBIT 167MHZ 90VFBGA Product overview: MT48H16M32LFCM-6:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 167MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H16M32LFCM-6 :B can be used for catalog matching and distributor lookup.

IC SDRAM 512MBIT 167MHZ 90VFBGA Product overview: MT48H16M32LFCM-6:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 167MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H16M32LFCM-6:B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT48H16M32LFCM-6:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48H16M32LFCM-6:B
Memory - SDRAM - MT48H16M32LFCM-6:B
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - Mobile LPSDR Memory Type: Volatile Memory Size: 512Mb (16M x 32) Access Time: 5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 90-VFBGA (10x13) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: DRAM Max Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPSDR
Memory Type: Volatile
Memory Size: 512Mb (16M x 32)
Access Time: 5ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 90-VFBGA (10x13)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: DRAM
Max Frequency: 166MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT48H16M32LFCM-6:B
Product Name 167MHZ Memory IC and Storage Component Memory - SDRAM - MT48H16M32LFCM-6:B
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details