Micron Technology, Inc. DRAM MT48H16M32LFB5-6AT:C

Description
Category: DRAM Manufacturer: Micron Technology Inc.
Request a Quote
Description
Category: DRAM Manufacturer: Micron Technology Inc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DRAM -  - Win Source Electronics
Laguna Hills, CA, United States
DRAM
DRAM
Category: DRAM Manufacturer: Micron Technology Inc.

Category: DRAM
Manufacturer: Micron Technology Inc.

Buy Now
166MHz Memory IC and Storage Component - 774-MT48H16M32LFB5-6AT:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
166MHz Memory IC and Storage Component
774-MT48H16M32LFB5-6AT:C
166MHz Memory IC and Storage Component 774-MT48H16M32LFB5-6AT:C
Mobile SD 16Mx32 166MHz VFBGA Product overview: MT48H16M32LFB5-6AT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 166MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H16M32LFB5-6 AT:C can be used for catalog matching and distributor lookup.

Mobile SD 16Mx32 166MHz VFBGA Product overview: MT48H16M32LFB5-6AT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 166MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H16M32LFB5-6AT:C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 774-MT48H16M32LFB5-6AT:C
Product Name DRAM 166MHz Memory IC and Storage Component
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - A2C00057906 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - 27S29ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP20
View Details
3 suppliers
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details