Micron Technology, Inc. Memory IC and Storage Component MT48H16M32L2F5-8 IT

Description
IC DRAM 512MBIT PAR 90VFBGA Product overview: MT48H16M32L2F5-8 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H16M32L2F5-8 IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 512MBIT PAR 90VFBGA Product overview: MT48H16M32L2F5-8 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H16M32L2F5-8 IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT48H16M32L2F5-8 IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48H16M32L2F5-8 IT
Memory IC and Storage Component 774-MT48H16M32L2F5-8 IT
IC DRAM 512MBIT PAR 90VFBGA Product overview: MT48H16M32L2F5-8 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H16M32L2F5-8 IT can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 90VFBGA Product overview: MT48H16M32L2F5-8 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H16M32L2F5-8 IT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT48H16M32L2F5-8IT-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 125MHz 7.5ns 90-VFBGA (8x13)

SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 125MHz 7.5ns 90-VFBGA (8x13)

Buy Now Datasheet
Memory - SDRAM - MT48H16M32L2F5-8 IT - 886294-MT48H16M32L2F5-8 IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48H16M32L2F5-8 IT
886294-MT48H16M32L2F5-8 IT
Memory - SDRAM - MT48H16M32L2F5-8 IT 886294-MT48H16M32L2F5-8 IT
Manufacturer: Micron Technology Inc. Win Source Part Number: 886294-MT48H16M32L2F 5-8 IT Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 125 MHz 7.5 ns 90-VFBGA (8x13) Package: Box Package: 90-VFBGA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MT48H16M32 Categories: Integrated Circuits (ICs) Case / Package: 90-VFBGA (8x13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0024 Other Part Number: MT48H16M32L2F5-8 IT-ND, MT48H16M32L2F5-8IT

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886294-MT48H16M32L2F5-8 IT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 125 MHz 7.5 ns 90-VFBGA (8x13)
Package: Box
Package: 90-VFBGA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MT48H16M32
Categories: Integrated Circuits (ICs)
Case / Package: 90-VFBGA (8x13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024
Other Part Number: MT48H16M32L2F5-8 IT-ND, MT48H16M32L2F5-8IT

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 90VFBGA

IC DRAM 512MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet
Memory - MT48H16M32L2F5-8 IT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPSDR Memory IC 512Mbit Parallel 125 MHz 7.5 ns 90-VFBGA (8x13)

SDRAM - Mobile LPSDR Memory IC 512Mbit Parallel 125 MHz 7.5 ns 90-VFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48H16M32L2F5-8 IT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48H16M32L2F5-8 IT
Integrated Circuits (ICs) - Memory - Memory MT48H16M32L2F5-8 IT
IC DRAM 512MBIT PAR 90VFBGA

IC DRAM 512MBIT PAR 90VFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48H16M32L2F5-8 IT MT48H16M32L2F5-8IT-ND 886294-MT48H16M32L2F5-8 IT MT48H16M32L2F5-8 IT MT48H16M32L2F5-8 IT MT48H16M32L2F5-8 IT
Product Name Memory IC and Storage Component Memory Memory - SDRAM - MT48H16M32L2F5-8 IT Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 7.5 ns 7.5 ns 7.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; Box 90-VFBGA BGA; 90-VFBGA (8x13) BGA; 90-VFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details