Micron Technology, Inc. Memory MT48H16M32L2F5-10

Description
SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 100MHz 7.5ns 90-VFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 100MHz 7.5ns 90-VFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48H16M32L2F5-10-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 100MHz 7.5ns 90-VFBGA (8x13)

SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 100MHz 7.5ns 90-VFBGA (8x13)

Buy Now Datasheet
Memory - SDRAM - MT48H16M32L2F5-10 - 790121-MT48H16M32L2F5-10 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48H16M32L2F5-10
790121-MT48H16M32L2F5-10
Memory - SDRAM - MT48H16M32L2F5-10 790121-MT48H16M32L2F5-10
Manufacturer: Micron Technology Inc. Win Source Part Number: 790121-MT48H16M32L2F 5-10 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 90-VFBGA Mounting: SMD Technology: SDRAM - Mobile LPSDR Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 512Mb (16M x 32) Access Time: 7.5ns Family Name: MT48H16M32 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 90-VFBGA (8x13) Alternative Parts (Cross-Reference): K4M51323PC-SGDP; K4M51323PC-SGDS; K4M51323PC-DGDS; IS42VM32160C-10BLI; Introduction Date: January 27, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790121-MT48H16M32L2F5-10
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 90-VFBGA
Mounting: SMD
Technology: SDRAM - Mobile LPSDR
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 512Mb (16M x 32)
Access Time: 7.5ns
Family Name: MT48H16M32
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 100MHz
Memory Interface: Parallel
Manufacturer Package: 90-VFBGA (8x13)
Alternative Parts (Cross-Reference): K4M51323PC-SGDP; K4M51323PC-SGDS; K4M51323PC-DGDS; IS42VM32160C-10BLI;
Introduction Date: January 27, 2003
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48H16M32L2F5-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48H16M32L2F5-10
Memory IC and Storage Component 774-MT48H16M32L2F5-10
IC DRAM 512MBIT PAR 90VFBGA Product overview: MT48H16M32L2F5-10 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H16M32L2F5-1 0 can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 90VFBGA Product overview: MT48H16M32L2F5-10 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H16M32L2F5-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48H16M32L2F5-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48H16M32L2F5-10
Integrated Circuits (ICs) - Memory - Memory MT48H16M32L2F5-10
IC DRAM 512MBIT PAR 90VFBGA

IC DRAM 512MBIT PAR 90VFBGA

Supplier's Site
Memory - MT48H16M32L2F5-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPSDR Memory IC 512Mbit Parallel 100 MHz 7.5 ns 90-VFBGA (8x13)

SDRAM - Mobile LPSDR Memory IC 512Mbit Parallel 100 MHz 7.5 ns 90-VFBGA (8x13)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 90VFBGA

IC DRAM 512MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48H16M32L2F5-10-ND 790121-MT48H16M32L2F5-10 774-MT48H16M32L2F5-10 MT48H16M32L2F5-10 MT48H16M32L2F5-10 MT48H16M32L2F5-10
Product Name Memory Memory - SDRAM - MT48H16M32L2F5-10 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 90-VFBGA BGA; Box BGA BGA; 90-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Memory - 16-3636-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers