Micron Technology, Inc. Memory - SDRAM - MT48H16M32L2B5-8 MT48H16M32L2B5-8

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 928382-MT48H16M32L2B 5-8 Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 125 MHz 7.5 ns 90-VFBGA (8x13) Package: Box Package: 90-VFBGA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MT48H16M32 Categories: Integrated Circuits (ICs) Case / Package: 90-VFBGA (8x13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0024
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 928382-MT48H16M32L2B 5-8 Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 125 MHz 7.5 ns 90-VFBGA (8x13) Package: Box Package: 90-VFBGA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MT48H16M32 Categories: Integrated Circuits (ICs) Case / Package: 90-VFBGA (8x13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT48H16M32L2B5-8 - 928382-MT48H16M32L2B5-8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48H16M32L2B5-8
928382-MT48H16M32L2B5-8
Memory - SDRAM - MT48H16M32L2B5-8 928382-MT48H16M32L2B5-8
Manufacturer: Micron Technology Inc. Win Source Part Number: 928382-MT48H16M32L2B 5-8 Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 125 MHz 7.5 ns 90-VFBGA (8x13) Package: Box Package: 90-VFBGA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MT48H16M32 Categories: Integrated Circuits (ICs) Case / Package: 90-VFBGA (8x13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0024

Manufacturer: Micron Technology Inc.
Win Source Part Number: 928382-MT48H16M32L2B5-8
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 125 MHz 7.5 ns 90-VFBGA (8x13)
Package: Box
Package: 90-VFBGA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MT48H16M32
Categories: Integrated Circuits (ICs)
Case / Package: 90-VFBGA (8x13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024

Buy Now Datasheet
Memory - MT48H16M32L2B5-8-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 125MHz 7.5ns 90-VFBGA (8x13)

SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 125MHz 7.5ns 90-VFBGA (8x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48H16M32L2B5-8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48H16M32L2B5-8
Memory IC and Storage Component 774-MT48H16M32L2B5-8
IC DRAM 512MBIT PAR 90VFBGA Product overview: MT48H16M32L2B5-8 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H16M32L2B5-8 can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 90VFBGA Product overview: MT48H16M32L2B5-8 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H16M32L2B5-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 512MBIT PARALLEL 90VFBGA

IC DRAM 512MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48H16M32L2B5-8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48H16M32L2B5-8
Integrated Circuits (ICs) - Memory - Memory MT48H16M32L2B5-8
IC DRAM 512MBIT PAR 90VFBGA

IC DRAM 512MBIT PAR 90VFBGA

Supplier's Site
Memory - MT48H16M32L2B5-8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPSDR Memory IC 512Mbit Parallel 125 MHz 7.5 ns 90-VFBGA (8x13)

SDRAM - Mobile LPSDR Memory IC 512Mbit Parallel 125 MHz 7.5 ns 90-VFBGA (8x13)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 928382-MT48H16M32L2B5-8 MT48H16M32L2B5-8-ND 774-MT48H16M32L2B5-8 MT48H16M32L2B5-8 MT48H16M32L2B5-8 MT48H16M32L2B5-8
Product Name Memory - SDRAM - MT48H16M32L2B5-8 Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 90-VFBGA (8x13) 90-VFBGA BGA; Box BGA BGA; 90-VFBGA
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory IC and Storage Component - 774-672659\CY62157EV18LL-55BVXIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details
Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers