SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 100MHz 7.5ns 90-VFBGA (8x13)
IC DRAM 512MBIT PAR 90VFBGA
IC DRAM 512MBIT PARALLEL 90VFBGA
SDRAM - Mobile LPSDR Memory IC 512Mbit Parallel 100 MHz 7.5 ns 90-VFBGA (8x13)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT48H16M32L2B5-10TR-ND | MT48H16M32L2B5-10 TR | MT48H16M32L2B5-10 TR | MT48H16M32L2B5-10 TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | 90-VFBGA | BGA | BGA; 90-VFBGA |