Micron Technology, Inc. Memory IC and Storage Component MT48H16M32L2B5-10 IT

Description
IC DRAM 512MBIT PAR 90VFBGA Product overview: MT48H16M32L2B5-10 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H16M32L2B5-1 0 IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 512MBIT PAR 90VFBGA Product overview: MT48H16M32L2B5-10 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H16M32L2B5-1 0 IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT48H16M32L2B5-10 IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48H16M32L2B5-10 IT
Memory IC and Storage Component 774-MT48H16M32L2B5-10 IT
IC DRAM 512MBIT PAR 90VFBGA Product overview: MT48H16M32L2B5-10 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H16M32L2B5-1 0 IT can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 90VFBGA Product overview: MT48H16M32L2B5-10 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H16M32L2B5-10 IT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT48H16M32L2B5-10IT-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 100MHz 7.5ns 90-VFBGA (8x13)

SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 100MHz 7.5ns 90-VFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1080901-MT48H16M32L2B5-10 IT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1080901-MT48H16M32L2B5-10 IT
Integrated Circuits (ICs) - Memory 1080901-MT48H16M32L2B5-10 IT
Win Source Part Number: 1080901-MT48H16M32L2 B5-10 IT Category: Integrated Circuits (ICs)>Memory Package: Box Standard Package: 1,000 Mounting: SMD (SMT) Technology: SDRAM - Mobile LPSDR Memory Type: Volatile Memory Size: 512Mb (16M x 32) Access Time: 7.5 ns Voltage - Supply: 1.7V ~ 1.9V Package / Case: 90-VFBGA Supplier Device Package: 90-VFBGA (8x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 100 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): MT48H16M32L2B5-10 ITMT48H16M32L2B5-10I T; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0024 Mfr: Micron Technology Inc. Other Names: MT48H16M32L2B5-10 IT-ND,MT48H16M32L2B5 -10IT Base Product Number: MT48H16M32

Win Source Part Number: 1080901-MT48H16M32L2B5-10 IT
Category: Integrated Circuits (ICs)>Memory
Package: Box
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPSDR
Memory Type: Volatile
Memory Size: 512Mb (16M x 32)
Access Time: 7.5 ns
Voltage - Supply: 1.7V ~ 1.9V
Package / Case: 90-VFBGA
Supplier Device Package: 90-VFBGA (8x13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: DRAM
Clock Frequency: 100 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MT48H16M32L2B5-10 ITMT48H16M32L2B5-10IT;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024
Mfr: Micron Technology Inc.
Other Names: MT48H16M32L2B5-10 IT-ND,MT48H16M32L2B5-10IT
Base Product Number: MT48H16M32

Buy Now Datasheet
Memory - MT48H16M32L2B5-10 IT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPSDR Memory IC 512Mbit Parallel 100 MHz 7.5 ns 90-VFBGA (8x13)

SDRAM - Mobile LPSDR Memory IC 512Mbit Parallel 100 MHz 7.5 ns 90-VFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48H16M32L2B5-10 IT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48H16M32L2B5-10 IT
Integrated Circuits (ICs) - Memory - Memory MT48H16M32L2B5-10 IT
IC DRAM 512MBIT PAR 90VFBGA

IC DRAM 512MBIT PAR 90VFBGA

Supplier's Site
IC DRAM 512MBIT PARALLEL 90VFBGA

IC DRAM 512MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48H16M32L2B5-10 IT MT48H16M32L2B5-10IT-ND 1080901-MT48H16M32L2B5-10 IT MT48H16M32L2B5-10 IT MT48H16M32L2B5-10 IT MT48H16M32L2B5-10 IT
Product Name Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; Box 90-VFBGA BGA; 90-VFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 16-2948-02 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details