Micron Technology, Inc. 1.8V Memory IC and Storage Component MT48H16M16LFBF-75 AT:H

Description
DRAM Chip Mobile SDRAM 256M-Bit 16Mx16 1.8V 54-Pin VFBGA Product overview: MT48H16M16LFBF-75 AT:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H16M16LFBF-7 5 AT:H can be used for catalog matching and distributor lookup.
Request a Quote
Description
DRAM Chip Mobile SDRAM 256M-Bit 16Mx16 1.8V 54-Pin VFBGA Product overview: MT48H16M16LFBF-75 AT:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H16M16LFBF-7 5 AT:H can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.8V Memory IC and Storage Component - 774-MT48H16M16LFBF-75 AT:H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V Memory IC and Storage Component
774-MT48H16M16LFBF-75 AT:H
1.8V Memory IC and Storage Component 774-MT48H16M16LFBF-75 AT:H
DRAM Chip Mobile SDRAM 256M-Bit 16Mx16 1.8V 54-Pin VFBGA Product overview: MT48H16M16LFBF-75 AT:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H16M16LFBF-7 5 AT:H can be used for catalog matching and distributor lookup.

DRAM Chip Mobile SDRAM 256M-Bit 16Mx16 1.8V 54-Pin VFBGA Product overview: MT48H16M16LFBF-75 AT:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H16M16LFBF-75 AT:H can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - MT48H16M16LFBF-75 AT:H -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT48H16M16LFBF-75 AT:H
Memory - RAM - MT48H16M16LFBF-75 AT:H
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Operating Supply Voltage: 1.8 V Categories: RAM Alternative Parts (Cross-Reference): MT48H16M16LFBF-75 AT:HMT48H16M16LFBF-7 5AT:H; MT48H16M16LFBF75 AT:H; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Operating Supply Voltage: 1.8 V
Categories: RAM
Alternative Parts (Cross-Reference): MT48H16M16LFBF-75 AT:HMT48H16M16LFBF-75AT:H; MT48H16M16LFBF75 AT:H;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT48H16M16LFBF-75 AT:H
Product Name 1.8V Memory IC and Storage Component Memory - RAM - MT48H16M16LFBF-75 AT:H
Memory Category DRAM Chip DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
Memory - A2C00057906 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details