IC DRAM 256MBIT PAR 54VFBGA Product overview: MT48H16M16LFBF-6:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H16M16LFBF-6
Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM - Mobile LPSDR Memory IC 256Mb (16M x 16) Parallel 166 MHz 5 ns 54-VFBGA (8x9)
Package: Tray
Package: 54-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT48H16M16
Categories: Integrated Circuits (ICs)
Case / Package: 54-VFBGA (8x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024
IC DRAM 256MBIT PARALLEL 54VFBGA
IC DRAM 256MBIT PAR 54VFBGA
SDRAM - Mobile LPSDR Memory IC 256Mbit Parallel 166 MHz 5 ns 54-VFBGA (8x9)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT48H16M16LFBF-6:H | MT48H16M16LFBF-6:H | MT48H16M16LFBF-6:H | MT48H16M16LFBF-6:H | |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - MT48H16M16LFBF-6:H | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 5 ns | 5 ns | 5 ns | ||
| Cycle Time | 15 ns | 15 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |