Micron Technology, Inc. Memory MT47R256M8EB-25E:C

Description
SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ps 60-FBGA (9x11.5)
Datasheet
Description
SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ps 60-FBGA (9x11.5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT47R256M8EB-25E:C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ps 60-FBGA (9x11.5)

SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ps 60-FBGA (9x11.5)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47R256M8EB-25E:C
Integrated Circuits (ICs) - Memory - Memory MT47R256M8EB-25E:C
IC DRAM 2GBIT PARALLEL 60FBGA

IC DRAM 2GBIT PARALLEL 60FBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 60FBGA

IC DRAM 2GBIT PARALLEL 60FBGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT47R256M8EB-25E:C MT47R256M8EB-25E:C MT47R256M8EB-25E:C
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 0.4000 ns 0.4000 ns
Operating Temperature 0 to 85 C (32 to 185 F)
Density 2000000 kbits 2000000 kbits 2000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details