Micron Technology, Inc. Memory MT47R256M4CF-25E:H

Description
SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 400MHz 400ps 60-FBGA (8x10)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 400MHz 400ps 60-FBGA (8x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT47R256M4CF-25E:H-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 400MHz 400ps 60-FBGA (8x10)

SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 400MHz 400ps 60-FBGA (8x10)

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 60FBGA

IC DRAM 1GBIT PARALLEL 60FBGA

Supplier's Site Datasheet
Memory - MT47R256M4CF-25E:H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 60-FBGA (8x10)

SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 60-FBGA (8x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT47R256M4CF-25E:H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47R256M4CF-25E:H
Integrated Circuits (ICs) - Memory - Memory MT47R256M4CF-25E:H
IC DRAM 1GBIT PARALLEL 60FBGA

IC DRAM 1GBIT PARALLEL 60FBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT47R256M4CF-25E:H-ND MT47R256M4CF-25E:H MT47R256M4CF-25E:H MT47R256M4CF-25E:H
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type 60-TFBGA BGA; 60-TFBGA BGA
Supply Voltage 1.55V ~ 1.9V 1.55V ~ 1.9V 0degC ~ 85degC (TC)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 9423DC - Rochester Electronics
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details