Micron Technology, Inc. 1.8V Memory IC and Storage Component MT47H64M8CF-3:F

Description
DRAM Chip DDR2 SDRAM 512Mbit 64Mx8 1.8V 60-Pin FBGA Tray Product overview: MT47H64M8CF-3:F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H64M8CF-3:F can be used for catalog matching and distributor lookup.
Request a Quote
Description
DRAM Chip DDR2 SDRAM 512Mbit 64Mx8 1.8V 60-Pin FBGA Tray Product overview: MT47H64M8CF-3:F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H64M8CF-3:F can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MT47H64M8CF-3:F is a 512Mbit DDR2 SDRAM with a 64M x 8 configuration, packaged in a 60-ball FBGA (8mm x 10mm). It operates at 1.8V ±0.1V with SSTL_18-compatible I/O, supports CAS latency of 5, and has a cycle time of 3.0ns. It includes on-die termination, differential data strobes, and a 64ms refresh interval. It is rated for commercial temperature range (0°C to 85°C) and is Pb-free.

Datasheet Summary
Powered by GS/AI

MT47H64M8CF-3:F is a 512Mbit DDR2 SDRAM with a 64M x 8 configuration, packaged in a 60-ball FBGA (8mm x 10mm). It operates at 1.8V ±0.1V with SSTL_18-compatible I/O, supports CAS latency of 5, and has a cycle time of 3.0ns. It includes on-die termination, differential data strobes, and a 64ms refresh interval. It is rated for commercial temperature range (0°C to 85°C) and is Pb-free.

Suppliers

Company
Product
Description
Supplier Links
1.8V Memory IC and Storage Component - 774-MT47H64M8CF-3:F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V Memory IC and Storage Component
774-MT47H64M8CF-3:F
1.8V Memory IC and Storage Component 774-MT47H64M8CF-3:F
DRAM Chip DDR2 SDRAM 512Mbit 64Mx8 1.8V 60-Pin FBGA Tray Product overview: MT47H64M8CF-3:F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H64M8CF-3:F can be used for catalog matching and distributor lookup.

DRAM Chip DDR2 SDRAM 512Mbit 64Mx8 1.8V 60-Pin FBGA Tray Product overview: MT47H64M8CF-3:F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H64M8CF-3:F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips
Product Number 774-MT47H64M8CF-3:F
Product Name 1.8V Memory IC and Storage Component
Memory Category DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 315-0657-000 AAA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8858702VA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 4 kbits
View Details