Micron Technology, Inc. Memory - RAM - MT47H64M16HR-3E IT:E MT47H64M16HR-3E IT:E

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Operating Supply Voltage: 1.8 V Access Time: 450 ps Density: 1 Gb Categories: RAM Case / Package: FBGA Max Frequency: 667 MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Data Bus Width: 16 b Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Address Bus Width: 16 b
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Operating Supply Voltage: 1.8 V Access Time: 450 ps Density: 1 Gb Categories: RAM Case / Package: FBGA Max Frequency: 667 MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Data Bus Width: 16 b Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Address Bus Width: 16 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - MT47H64M16HR-3E IT:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT47H64M16HR-3E IT:E
Memory - RAM - MT47H64M16HR-3E IT:E
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Operating Supply Voltage: 1.8 V Access Time: 450 ps Density: 1 Gb Categories: RAM Case / Package: FBGA Max Frequency: 667 MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Data Bus Width: 16 b Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Address Bus Width: 16 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Operating Supply Voltage: 1.8 V
Access Time: 450 ps
Density: 1 Gb
Categories: RAM
Case / Package: FBGA
Max Frequency: 667 MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Data Bus Width: 16 b
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Address Bus Width: 16 b

Buy Now
1.8V Memory IC and Storage Component - 774-MT47H64M16HR-3E IT:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V Memory IC and Storage Component
774-MT47H64M16HR-3E IT:E
1.8V Memory IC and Storage Component 774-MT47H64M16HR-3E IT:E
DRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 84-Pin FBGA Tray Product overview: MT47H64M16HR-3E IT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H64M16HR-3E IT:E can be used for catalog matching and distributor lookup.

DRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 84-Pin FBGA Tray Product overview: MT47H64M16HR-3E IT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H64M16HR-3E IT:E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 774-MT47H64M16HR-3E IT:E
Product Name Memory - RAM - MT47H64M16HR-3E IT:E 1.8V Memory IC and Storage Component
Memory Category DRAM Chip DRAM Chip
Access Time 0.4500 ns 0.4500 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 1000000 kbits 1000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S29DC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers