Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080898-MT47H64M16HR
Voltage: 1.8 V
Mounting: SMD (SMT)
Frequency: 400 MHz
Operating Supply Voltage: 1.8 V
Access Time: 400 ps
Density: 1 Gb
Number of Pins: 84
Categories: OEM Parts(M-N)
Case / Package: FBGA
Max Frequency: 800 MHz
Alternative Parts (Cross-Reference): MT47H64M16HR-25MT47H
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant
Voltage Rating (DC): 1.8 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1080898-MT47H64M16HR-25 |
| Product Name | OEM Parts - OEM Parts (M - N) - MT47H64M16HR-25 |