MT47H64M16HR-25:G is a 1 Gb DDR2 SDRAM with a 8 Meg x 16 configuration, organized into 8 banks, and packaged in an 84-ball FBGA measuring 8 mm by 12.5 mm. It operates at a 1.8 V I/O voltage with SSTL_18 compatibility, supports burst lengths of 4 or 8, and has a CAS latency of 6 at a clock cycle time of 2.5 ns, corresponding to DDR2-800 speed. On-die termination and differential data strobes are included. The part is RoHS-compliant and supports commercial temperature operation from 0°C to 85°C.
Product overview: MT47H64M16HR-25:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H64M16HR-25:
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-MT47H64M16HR-25:G |
| Product Name | Memory IC and Storage Component |