Micron Technology, Inc. Memory - RAM - MT47H256M4HQ-37E:E MT47H256M4HQ-37E:E

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Access Time: 500 ps Density: 1 Gb Number of Pins: 60 Categories: RAM Case / Package: FBGA Max Frequency: 533 MHz Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 4 b Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 17 b
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Access Time: 500 ps Density: 1 Gb Number of Pins: 60 Categories: RAM Case / Package: FBGA Max Frequency: 533 MHz Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 4 b Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 17 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - MT47H256M4HQ-37E:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT47H256M4HQ-37E:E
Memory - RAM - MT47H256M4HQ-37E:E
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Access Time: 500 ps Density: 1 Gb Number of Pins: 60 Categories: RAM Case / Package: FBGA Max Frequency: 533 MHz Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 4 b Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 17 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Access Time: 500 ps
Density: 1 Gb
Number of Pins: 60
Categories: RAM
Case / Package: FBGA
Max Frequency: 533 MHz
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 4 b
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 17 b

Buy Now
Memory IC and Storage Component - 774-MT47H256M4HQ-37E:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT47H256M4HQ-37E:E
Memory IC and Storage Component 774-MT47H256M4HQ-37E:E
Check the price with AE today Product overview: MT47H256M4HQ-37E:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H256M4HQ-37E :E can be used for catalog matching and distributor lookup.

Check the price with AE today Product overview: MT47H256M4HQ-37E:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H256M4HQ-37E:E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 774-MT47H256M4HQ-37E:E
Product Name Memory - RAM - MT47H256M4HQ-37E:E Memory IC and Storage Component
Access Time 0.5000 ns 0.5000 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 1000000 kbits 1000000 kbits
Package Type BGA; FBGA FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 774-JBP28S42MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Access Time 70 ns
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details