Micron Technology, Inc. Memory - SDRAM - MT47H16M16BG-3IT:B MT47H16M16BG-3IT:B

Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 450ps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C (TC) Case / Package: 84-FBGA (8x14) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 333MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 450ps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C (TC) Case / Package: 84-FBGA (8x14) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 333MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT47H16M16BG-3IT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT47H16M16BG-3IT:B
Memory - SDRAM - MT47H16M16BG-3IT:B
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 450ps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C (TC) Case / Package: 84-FBGA (8x14) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 333MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 450ps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 95°C (TC)
Case / Package: 84-FBGA (8x14)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 333MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
333MHZ Memory IC and Storage Component - 774-MT47H16M16BG-3IT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Memory IC and Storage Component
774-MT47H16M16BG-3IT:B
333MHZ Memory IC and Storage Component 774-MT47H16M16BG-3IT:B
IC SDRAM 256MBIT 333MHZ 84FBGA Product overview: MT47H16M16BG-3IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 333MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H16M16BG-3IT :B can be used for catalog matching and distributor lookup.

IC SDRAM 256MBIT 333MHZ 84FBGA Product overview: MT47H16M16BG-3IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 333MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H16M16BG-3IT:B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 774-MT47H16M16BG-3IT:B
Product Name Memory - SDRAM - MT47H16M16BG-3IT:B 333MHZ Memory IC and Storage Component
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 524313-026-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details