Micron Technology, Inc. Memory - RAM - MT46V8M16TG-6T:B MT46V8M16TG-6T:B

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Mounting: SMD (SMT) Operating Supply Voltage: 2.5 V Access Time: 700 ps Density: 128 Mb Categories: RAM Case / Package: TSOP Max Frequency: 333 MHz Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 16 b RoHS: Compliant Min Operating Temperature: 0 °C Address Bus Width: 14 b
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Mounting: SMD (SMT) Operating Supply Voltage: 2.5 V Access Time: 700 ps Density: 128 Mb Categories: RAM Case / Package: TSOP Max Frequency: 333 MHz Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 16 b RoHS: Compliant Min Operating Temperature: 0 °C Address Bus Width: 14 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - MT46V8M16TG-6T:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT46V8M16TG-6T:B
Memory - RAM - MT46V8M16TG-6T:B
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Mounting: SMD (SMT) Operating Supply Voltage: 2.5 V Access Time: 700 ps Density: 128 Mb Categories: RAM Case / Package: TSOP Max Frequency: 333 MHz Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 16 b RoHS: Compliant Min Operating Temperature: 0 °C Address Bus Width: 14 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Mounting: SMD (SMT)
Operating Supply Voltage: 2.5 V
Access Time: 700 ps
Density: 128 Mb
Categories: RAM
Case / Package: TSOP
Max Frequency: 333 MHz
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 16 b
RoHS: Compliant
Min Operating Temperature: 0 °C
Address Bus Width: 14 b

Buy Now
2.5V Memory IC and Storage Component - 774-MT46V8M16TG-6T:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V Memory IC and Storage Component
774-MT46V8M16TG-6T:B
2.5V Memory IC and Storage Component 774-MT46V8M16TG-6T:B
DRAM Chip DDR SDRAM 128M-Bit 8Mx16 2.5V 66-Pin TSOP Tray Product overview: MT46V8M16TG-6T:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V8M16TG-6T:B can be used for catalog matching and distributor lookup.

DRAM Chip DDR SDRAM 128M-Bit 8Mx16 2.5V 66-Pin TSOP Tray Product overview: MT46V8M16TG-6T:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V8M16TG-6T:B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 774-MT46V8M16TG-6T:B
Product Name Memory - RAM - MT46V8M16TG-6T:B 2.5V Memory IC and Storage Component
Memory Category DRAM Chip DRAM Chip
Access Time 0.7000 ns 0.7000 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 128000 kbits 128000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 553395-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Controllers - DP8422AVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details