Micron Technology, Inc. Memory - MT46V64M4TG-6T:G MT46V64M4TG-6T:G

Description
Manufacturer: Micron Technology Inc. Manufacturer Homepage: www.micron.com Reference case: TSOP66 Reference Date Code: 0908+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micron Technology Inc. Manufacturer Homepage: www.micron.com Reference case: TSOP66 Reference Date Code: 0908+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - MT46V64M4TG-6T:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - MT46V64M4TG-6T:G
Memory - MT46V64M4TG-6T:G
Manufacturer: Micron Technology Inc. Manufacturer Homepage: www.micron.com Reference case: TSOP66 Reference Date Code: 0908+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Manufacturer Homepage: www.micron.com
Reference case: TSOP66
Reference Date Code: 0908+
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 2020-MT46V64M4TG-6T:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-MT46V64M4TG-6T:G
Memory IC and Storage Component 2020-MT46V64M4TG-6T:G
Product overview: MT46V64M4TG-6T:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MT46V64M4TG-6T: G can be used for catalog matching and distributor lookup.

Product overview: MT46V64M4TG-6T:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MT46V64M4TG-6T:G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 2020-MT46V64M4TG-6T:G
Product Name Memory - MT46V64M4TG-6T:G Memory IC and Storage Component
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details