Micron Technology, Inc. 2.6V Memory IC and Storage Component MT46V32M8P-5B:M

Description
DRAM Chip DDR SDRAM 256Mbit 32Mx8 2.6V 66-Pin TSOP Tray Product overview: MT46V32M8P-5B:M from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M8P-5B:M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DRAM Chip DDR SDRAM 256Mbit 32Mx8 2.6V 66-Pin TSOP Tray Product overview: MT46V32M8P-5B:M from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M8P-5B:M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.6V Memory IC and Storage Component - 774-MT46V32M8P-5B:M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.6V Memory IC and Storage Component
774-MT46V32M8P-5B:M
2.6V Memory IC and Storage Component 774-MT46V32M8P-5B:M
DRAM Chip DDR SDRAM 256Mbit 32Mx8 2.6V 66-Pin TSOP Tray Product overview: MT46V32M8P-5B:M from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M8P-5B:M can be used for catalog matching and distributor lookup.

DRAM Chip DDR SDRAM 256Mbit 32Mx8 2.6V 66-Pin TSOP Tray Product overview: MT46V32M8P-5B:M from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M8P-5B:M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT46V32M8P-5B:M -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46V32M8P-5B:M
Memory - SDRAM - MT46V32M8P-5B:M
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 256Mb (32M x 8) Access Time: 700ps Family Name: MT46V32M8 Categories: Integrated Circuits Supplier Device Package: 66-TSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Clock Frequency: 200MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 66-TSSOP Alternative Parts (Cross-Reference): PT463208HG-7; K4H560838E-UCC4; K4H560838E-UCCC; K4H560838E-TCC5; Introduction Date: March 06, 2000 ECCN: EAR99 Country of Origin: Taiwan , United States of America Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: MT46V32M8 Manufacturer Pack Quantity: 1,080 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 2.7V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR
Memory Type: Volatile
Memory Size: 256Mb (32M x 8)
Access Time: 700ps
Family Name: MT46V32M8
Categories: Integrated Circuits
Supplier Device Package: 66-TSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: DRAM
Clock Frequency: 200MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 66-TSSOP
Alternative Parts (Cross-Reference): PT463208HG-7; K4H560838E-UCC4; K4H560838E-UCCC; K4H560838E-TCC5;
Introduction Date: March 06, 2000
ECCN: EAR99
Country of Origin: Taiwan , United States of America
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: MT46V32M8
Manufacturer Pack Quantity: 1,080
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 2.7V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT46V32M8P-5B:M
Product Name 2.6V Memory IC and Storage Component Memory - SDRAM - MT46V32M8P-5B:M
Memory Category DRAM Chip Volatile; DRAM Chip
Access Time 0.7000 ns 0.7000 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Density 256000 kbits
Number of Words 8000 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 16-3446-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - JM38510/23113BFA - Quarktwin Technology Ltd.
View Details
2 suppliers