Micron Technology, Inc. Memory IC and Storage Component MT46V32M8P-5B:K

Description
Product overview: MT46V32M8P-5B:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M8P-5B:K can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: MT46V32M8P-5B:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M8P-5B:K can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT46V32M8P-5B:K is a 256Mb DDR SDRAM with a 32 Meg x 8 configuration, operating at a 2.5V I/O level and supporting double-data-rate transfers. It uses a 400-mil Pb-free TSOP package and is rated for commercial temperature operation (0°C to +70°C). The -5B speed grade supports a 200 MHz clock rate with a CAS latency of 3, featuring source-synchronous data capture via DQS, four internal banks, and programmable burst lengths of 2, 4, or 8. It includes data mask functionality, automatic refresh, and self-refresh modes. The device is compliant with SSTL_2 I/O standards and features a DLL for timing alignment.

Datasheet Summary
Powered by GS/AI

The MT46V32M8P-5B:K is a 256Mb DDR SDRAM with a 32 Meg x 8 configuration, operating at a 2.5V I/O level and supporting double-data-rate transfers. It uses a 400-mil Pb-free TSOP package and is rated for commercial temperature operation (0°C to +70°C). The -5B speed grade supports a 200 MHz clock rate with a CAS latency of 3, featuring source-synchronous data capture via DQS, four internal banks, and programmable burst lengths of 2, 4, or 8. It includes data mask functionality, automatic refresh, and self-refresh modes. The device is compliant with SSTL_2 I/O standards and features a DLL for timing alignment.

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT46V32M8P-5B:K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46V32M8P-5B:K
Memory IC and Storage Component 774-MT46V32M8P-5B:K
Product overview: MT46V32M8P-5B:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M8P-5B:K can be used for catalog matching and distributor lookup.

Product overview: MT46V32M8P-5B:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M8P-5B:K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips
Product Number 774-MT46V32M8P-5B:K
Product Name Memory IC and Storage Component
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - JBP28L42MJ - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM
Density 512 kbits
Supply Voltage 20-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Memory - 71016S15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details