Micron Technology, Inc. Memory - SDRAM - MT46V32M8P-5B:G MT46V32M8P-5B:G

Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 256Mb (32M x 8) Access Time: 700ps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 66-TSOP Supply Voltage - Operating: 2.5 V to 2.7 V Memory Format: DRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 256Mb (32M x 8) Access Time: 700ps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 66-TSOP Supply Voltage - Operating: 2.5 V to 2.7 V Memory Format: DRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT46V32M8P-5B:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46V32M8P-5B:G
Memory - SDRAM - MT46V32M8P-5B:G
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 256Mb (32M x 8) Access Time: 700ps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 66-TSOP Supply Voltage - Operating: 2.5 V to 2.7 V Memory Format: DRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - DDR
Memory Type: Volatile
Memory Size: 256Mb (32M x 8)
Access Time: 700ps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 66-TSOP
Supply Voltage - Operating: 2.5 V to 2.7 V
Memory Format: DRAM
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
200MHZ Memory IC and Storage Component - 774-MT46V32M8P-5B:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHZ Memory IC and Storage Component
774-MT46V32M8P-5B:G
200MHZ Memory IC and Storage Component 774-MT46V32M8P-5B:G
IC SDRAM 256MBIT 200MHZ 66TSOP Product overview: MT46V32M8P-5B:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 200MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M8P-5B:G can be used for catalog matching and distributor lookup.

IC SDRAM 256MBIT 200MHZ 66TSOP Product overview: MT46V32M8P-5B:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 200MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M8P-5B:G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 774-MT46V32M8P-5B:G
Product Name Memory - SDRAM - MT46V32M8P-5B:G 200MHZ Memory IC and Storage Component
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details