Micron Technology, Inc. Sdram, Ddr, 512Mbit, 66Tsop; Dram Memory Configuration Micron MT46V32M16P-5B IT.

Description
SDRAM, DDR, 512MBIT, 66TSOP; DRAM Memory Configuration:32M x 16bit; Memory Case Style:TSOP; No. of Pins:66Pins; IC Interface Type:-; Access Time:5ns; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet
Description
SDRAM, DDR, 512MBIT, 66TSOP; DRAM Memory Configuration:32M x 16bit; Memory Case Style:TSOP; No. of Pins:66Pins; IC Interface Type:-; Access Time:5ns; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sdram, Ddr, 512Mbit, 66Tsop; Dram Memory Configuration Micron - 63W8516 - Newark, An Avnet Company
Chicago, IL, United States
Sdram, Ddr, 512Mbit, 66Tsop; Dram Memory Configuration Micron
63W8516
Sdram, Ddr, 512Mbit, 66Tsop; Dram Memory Configuration Micron 63W8516
SDRAM, DDR, 512MBIT, 66TSOP; DRAM Memory Configuration:32M x 16bit; Memory Case Style:TSOP; No. of Pins:66Pins; IC Interface Type:-; Access Time:5ns; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

SDRAM, DDR, 512MBIT, 66TSOP; DRAM Memory Configuration:32M x 16bit; Memory Case Style:TSOP; No. of Pins:66Pins; IC Interface Type:-; Access Time:5ns; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 63W8516
Product Name Sdram, Ddr, 512Mbit, 66Tsop; Dram Memory Configuration Micron
Memory Category DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EPROM - HPA01220DBZR - 920578-HPA01220DBZR - Win Source Electronics
Specs
Memory Category EPROM
View Details
5 suppliers
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details