Micron Technology, Inc. Memory IC and Storage Component MT46V32M16CY-5B XIT:J

Description
LPDDR-400 32Mx16 FBGA (Pb-Free) Ind Product overview: MT46V32M16CY-5B XIT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M16CY-5B XIT:J can be used for catalog matching and distributor lookup.
Request a Quote
Description
LPDDR-400 32Mx16 FBGA (Pb-Free) Ind Product overview: MT46V32M16CY-5B XIT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M16CY-5B XIT:J can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT46V32M16CY-5B XIT:J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46V32M16CY-5B XIT:J
Memory IC and Storage Component 774-MT46V32M16CY-5B XIT:J
LPDDR-400 32Mx16 FBGA (Pb-Free) Ind Product overview: MT46V32M16CY-5B XIT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M16CY-5B XIT:J can be used for catalog matching and distributor lookup.

LPDDR-400 32Mx16 FBGA (Pb-Free) Ind Product overview: MT46V32M16CY-5B XIT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M16CY-5B XIT:J can be used for catalog matching and distributor lookup.

Supplier's Site
DRAM -  - Win Source Electronics
Laguna Hills, CA, United States
DRAM
DRAM
Category: DRAM Manufacturer: Micron Technology Inc.

Category: DRAM
Manufacturer: Micron Technology Inc.

Buy Now
Dram, 32M X 16Bit, -40 To 85Deg C; Dram Type Micron - 80AH8108 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 32M X 16Bit, -40 To 85Deg C; Dram Type Micron
80AH8108
Dram, 32M X 16Bit, -40 To 85Deg C; Dram Type Micron 80AH8108
DRAM, 32M X 16BIT, -40 TO 85DEG C; DRAM Type:DDR; DRAM Density:512Mbit; DRAM Memory Configuration:32M x 16bit; Clock Frequency:200MHz; Memory Case Style:FBGA; No. of Pins:60Pins; Supply Voltage Nom:2.5V; Access Time:5ns RoHS Compliant: Yes

DRAM, 32M X 16BIT, -40 TO 85DEG C; DRAM Type:DDR; DRAM Density:512Mbit; DRAM Memory Configuration:32M x 16bit; Clock Frequency:200MHz; Memory Case Style:FBGA; No. of Pins:60Pins; Supply Voltage Nom:2.5V; Access Time:5ns RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-MT46V32M16CY-5B XIT:J 80AH8108
Product Name Memory IC and Storage Component DRAM Dram, 32M X 16Bit, -40 To 85Deg C; Dram Type Micron
Memory Category DRAM Chip
Data Rate 200 MHz
Access Time 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71124S15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details