Micron Technology, Inc. Sdram, Ddr, 256Mbit, 66Tsop; Dram Memory Configuration Micron MT46V16M16P-5BM.

Description
SDRAM, DDR, 256MBIT, 66TSOP; DRAM Memory Configuration:16M x 16bit; Memory Case Style:TSOP; No. of Pins:66Pins; IC Interface Type:-; Access Time:5ns; Page Size:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; ProductRoHS Compliant: Yes
Datasheet
Description
SDRAM, DDR, 256MBIT, 66TSOP; DRAM Memory Configuration:16M x 16bit; Memory Case Style:TSOP; No. of Pins:66Pins; IC Interface Type:-; Access Time:5ns; Page Size:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sdram, Ddr, 256Mbit, 66Tsop; Dram Memory Configuration Micron - 63W8514 - Newark, An Avnet Company
Chicago, IL, United States
Sdram, Ddr, 256Mbit, 66Tsop; Dram Memory Configuration Micron
63W8514
Sdram, Ddr, 256Mbit, 66Tsop; Dram Memory Configuration Micron 63W8514
SDRAM, DDR, 256MBIT, 66TSOP; DRAM Memory Configuration:16M x 16bit; Memory Case Style:TSOP; No. of Pins:66Pins; IC Interface Type:-; Access Time:5ns; Page Size:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; ProductRoHS Compliant: Yes

SDRAM, DDR, 256MBIT, 66TSOP; DRAM Memory Configuration:16M x 16bit; Memory Case Style:TSOP; No. of Pins:66Pins; IC Interface Type:-; Access Time:5ns; Page Size:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 63W8514
Product Name Sdram, Ddr, 256Mbit, 66Tsop; Dram Memory Configuration Micron
Memory Category DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
FIFOs Memory - 4703BDM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers