Micron Technology, Inc. Memory - RAM - MT46V16M16P-5B:C MT46V16M16P-5B:C

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Mounting: SMD (SMT) Operating Supply Voltage: 2.6 V Access Time: 700 ps Density: 256 Mb Number of Pins: 66 Categories: RAM Case / Package: TSOP Max Frequency: 400 MHz Alternative Parts (Cross-Reference): MT46V16M16P-5B:CMT46 V16M16P5B:C; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 16 b Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 15 b
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Mounting: SMD (SMT) Operating Supply Voltage: 2.6 V Access Time: 700 ps Density: 256 Mb Number of Pins: 66 Categories: RAM Case / Package: TSOP Max Frequency: 400 MHz Alternative Parts (Cross-Reference): MT46V16M16P-5B:CMT46 V16M16P5B:C; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 16 b Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 15 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - MT46V16M16P-5B:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT46V16M16P-5B:C
Memory - RAM - MT46V16M16P-5B:C
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Mounting: SMD (SMT) Operating Supply Voltage: 2.6 V Access Time: 700 ps Density: 256 Mb Number of Pins: 66 Categories: RAM Case / Package: TSOP Max Frequency: 400 MHz Alternative Parts (Cross-Reference): MT46V16M16P-5B:CMT46 V16M16P5B:C; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 16 b Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 15 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Mounting: SMD (SMT)
Operating Supply Voltage: 2.6 V
Access Time: 700 ps
Density: 256 Mb
Number of Pins: 66
Categories: RAM
Case / Package: TSOP
Max Frequency: 400 MHz
Alternative Parts (Cross-Reference): MT46V16M16P-5B:CMT46V16M16P5B:C;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 16 b
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 15 b

Buy Now
2.6V Memory IC and Storage Component - 774-MT46V16M16P-5B:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.6V Memory IC and Storage Component
774-MT46V16M16P-5B:C
2.6V Memory IC and Storage Component 774-MT46V16M16P-5B:C
DRAM Chip DDR SDRAM 256M-Bit 16Mx16 2.6V 66-Pin TSOP Tray Product overview: MT46V16M16P-5B:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V16M16P-5B:C can be used for catalog matching and distributor lookup.

DRAM Chip DDR SDRAM 256M-Bit 16Mx16 2.6V 66-Pin TSOP Tray Product overview: MT46V16M16P-5B:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V16M16P-5B:C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 774-MT46V16M16P-5B:C
Product Name Memory - RAM - MT46V16M16P-5B:C 2.6V Memory IC and Storage Component
Memory Category DRAM Chip DRAM Chip
Access Time 0.7000 ns 0.7000 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 256000 kbits 256000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory - 8611200818 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers