Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997308-MT46V128M4P-7
Mounting: SMD (SMT)
Operating Supply Voltage: 2.5 V
Categories: OEM Parts(M-N)
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 997308-MT46V128M4P-75IT |
| Product Name | OEM Parts - OEM Parts (M - N) - MT46V128M4P-75IT |