The MT46H64M16LFCK-75:A is a 1 Gb mobile LPDDR SDRAM with a 16 Meg x 16 configuration, organized into four banks. It operates at a 1.8 V supply voltage and uses a 60-ball VFBGA package measuring 10 mm x 11.5 mm. The part supports a clock cycle time of 7.5 ns with a CAS latency of 3-7, corresponding to a 133 MHz clock rate. It features differential clock inputs, bidirectional data strobes per byte, programmable burst lengths up to 16, and operates in a commercial temperature range of 0°C to +70°C. The device includes deep power-down, self-refresh modes, and a partial-array self-refresh option. Output drive strength and timing parameters comply with JEDEC mobile LPDDR standards.
Product overview: MT46H64M16LFCK-75:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H64M16LFCK-7
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-MT46H64M16LFCK-75:A |
| Product Name | Memory IC and Storage Component |