Micron Technology, Inc. Memory - SDRAM - MT46H32M32LFCM-6:A MT46H32M32LFCM-6:A

Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR Memory Type: Volatile Memory Size: 1Gb (32M x 32) Access Time: 5.0ns Family Name: MT46H32M32LF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 90-VFBGA (10x13) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: DRAM Max Frequency: 166MHz Alternative Parts (Cross-Reference): MT46H32M32LFCM-6 AT:A TR; MT46H32M32LFCM-6 AT:A; K4X1G323PC-3GC3; K4X1G323PC-8GDP; Introduction Date: February 07, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR Memory Type: Volatile Memory Size: 1Gb (32M x 32) Access Time: 5.0ns Family Name: MT46H32M32LF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 90-VFBGA (10x13) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: DRAM Max Frequency: 166MHz Alternative Parts (Cross-Reference): MT46H32M32LFCM-6 AT:A TR; MT46H32M32LFCM-6 AT:A; K4X1G323PC-3GC3; K4X1G323PC-8GDP; Introduction Date: February 07, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT46H32M32LFCM-6:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46H32M32LFCM-6:A
Memory - SDRAM - MT46H32M32LFCM-6:A
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR Memory Type: Volatile Memory Size: 1Gb (32M x 32) Access Time: 5.0ns Family Name: MT46H32M32LF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 90-VFBGA (10x13) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: DRAM Max Frequency: 166MHz Alternative Parts (Cross-Reference): MT46H32M32LFCM-6 AT:A TR; MT46H32M32LFCM-6 AT:A; K4X1G323PC-3GC3; K4X1G323PC-8GDP; Introduction Date: February 07, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPDDR
Memory Type: Volatile
Memory Size: 1Gb (32M x 32)
Access Time: 5.0ns
Family Name: MT46H32M32LF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 90-VFBGA (10x13)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: DRAM
Max Frequency: 166MHz
Alternative Parts (Cross-Reference): MT46H32M32LFCM-6 AT:A TR; MT46H32M32LFCM-6 AT:A; K4X1G323PC-3GC3; K4X1G323PC-8GDP;
Introduction Date: February 07, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1.8V 167MHZ Memory IC and Storage Component - 774-MT46H32M32LFCM-6:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V 167MHZ Memory IC and Storage Component
774-MT46H32M32LFCM-6:A
1.8V 167MHZ Memory IC and Storage Component 774-MT46H32M32LFCM-6:A
DRAM Chip Mobile LPDDR SDRAM 1Gbit 32Mx32 1.8V 90-Pin VFBGA Tray / IC SDRAM 1GBIT 167MHZ 90VFBGA Product overview: MT46H32M32LFCM-6:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 167MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 167MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H32M32LFCM-6 :A can be used for catalog matching and distributor lookup.

DRAM Chip Mobile LPDDR SDRAM 1Gbit 32Mx32 1.8V 90-Pin VFBGA Tray / IC SDRAM 1GBIT 167MHZ 90VFBGA Product overview: MT46H32M32LFCM-6:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 167MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 167MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H32M32LFCM-6:A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 774-MT46H32M32LFCM-6:A
Product Name Memory - SDRAM - MT46H32M32LFCM-6:A 1.8V 167MHZ Memory IC and Storage Component
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers