Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Operating Supply Voltage: 1.8 V
Density: 1 Gb
Number of Pins: 90
Categories: Custom Parts
Max Frequency: 200 MHz
Alternative Parts (Cross-Reference): MT46H32M32LFCM5:A;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 1.95 V
Min Supply Voltage: 1.7 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 150 mA
Address Bus Width: 15 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Name | Custom Parts - Custom Parts (J - M) - MT46H32M32LFCM-5:A |