Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007357-MT46H32M16LF
Operating Supply Voltage: 1.8 V
Density: 512 Mb
Number of Pins: 60
Categories: OEM Parts(M-N)
Max Frequency: 166 MHz
Alternative Parts (Cross-Reference): MT46H32M16LFCK6MT46H
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 1.95 V
Min Supply Voltage: 1.7 V
Nominal Supply Current: 105 mA
Address Bus Width: 15 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1007357-MT46H32M16LFCK6 |
| Product Name | OEM Parts - OEM Parts (M - N) - MT46H32M16LFCK6 |